Samsung logo

Samsung C3222 5,59 cm (2.2") 95 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82400
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung C3222 5,59 cm (2.2") 95 g Black:

Samsung C3222, Bar, Dual SIM, 5,59 cm (2.2"), Bluetooth, 1000 mAh, Black

Long summary description Samsung C3222 5,59 cm (2.2") 95 g Black:

Samsung C3222. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 5,59 cm (2.2"), Display resolution: 220 x 176 pixels, Touchscreen. WAP, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 500 h. Weight: 95 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.