Samsung QN900C GQ75QN900CT, 190,5 cm (75"), 7680 x 4320 pixels, Neo QLED, Smart TV, Wi-Fi, Black
Samsung QN900C GQ75QN900CT. Display diagonal: 190,5 cm (75"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T2, DVB-C, DVB-S2. Wi-Fi, Ethernet LAN. Product colour: Black