Samsung logo

Samsung Q72B 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24438
Info modified on:
04 Mar 2025, 15:49:39
Short summary description Samsung Q72B 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung Q72B, 165,1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Grey

Long summary description Samsung Q72B 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung Q72B. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Auto Motion Plus, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.