Samsung logo

Samsung Q60T GQ55Q60T 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42254
Info modified on:
02 Jun 2025, 05:44:53
Short summary description Samsung Q60T GQ55Q60T 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Q60T GQ55Q60T, 139,7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung Q60T GQ55Q60T 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Q60T GQ55Q60T. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.