Samsung logo

Samsung C&T ITFIT A08B Headphones Wireless In-ear, Neck-band Music Micro-USB Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88505
Info modified on:
20 Sept 2022, 16:02:36
Short summary description Samsung C&T ITFIT A08B Headphones Wireless In-ear, Neck-band Music Micro-USB Bluetooth Black:

Samsung C&T ITFIT A08B, Wireless, Music, 20 - 2000 Hz, 11 g, Headphones, Black

Long summary description Samsung C&T ITFIT A08B Headphones Wireless In-ear, Neck-band Music Micro-USB Bluetooth Black:

Samsung C&T ITFIT A08B. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Recommended usage: Music. Headphone frequency: 20 - 2000 Hz. Wireless range: 10 m. Cable length: 0,85 m. Weight: 11 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.