Samsung logo

Samsung GE86V-BBX microwave Black Countertop 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64311
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung GE86V-BBX microwave Black Countertop 23 L 800 W:

Samsung GE86V-BBX, Countertop, 23 L, 800 W, Built-in display, LED, Buttons

Long summary description Samsung GE86V-BBX microwave Black Countertop 23 L 800 W:

Samsung GE86V-BBX. Appliance placement: Countertop, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.