Samsung logo

Samsung EP-TA800 Smartphone White AC Fast charging Indoor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54700
Info modified on:
13 Feb 2022, 10:08:33
Short summary description Samsung EP-TA800 Smartphone White AC Fast charging Indoor:

Samsung EP-TA800, Indoor, AC, 5 V, 3 A, White

Long summary description Samsung EP-TA800 Smartphone White AC Fast charging Indoor:

Samsung EP-TA800. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone. Input voltage: 100 - 240 V, Maximum output voltage: 5 V, AC adapter output current: 3 A. USB Type-C ports quantity: 1, Fast charging. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.