Samsung EP-LN915U, Auto, USB, 9 V, 1,5 m, Black
Samsung EP-LN915U. Charger type: Auto, Power source type: USB, Charger compatibility: Universal. Input voltage: 12 - 24 V, Maximum output voltage: 9 V. USB 2.0 ports quantity: 1, USB Type-C ports quantity: 1. Cable length: 1,5 m, Product colour: Black