Samsung EO-HS130, Wired, Calls/Music, 13 g, Headset, Pink
Samsung EO-HS130. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 1,2 m. Weight: 13 g. Product colour: Pink