Samsung EKD-K11, Samsung Galaxy Tab 2 7.0, White, Docking, docking connector, 640 g, Mini
Samsung EKD-K11. Compatibility: Samsung Galaxy Tab 2 7.0, Product colour: White. Connectivity technology: Docking, Device interface: docking connector. Weight: 640 g. Keyboard form factor: Mini