Samsung EF-EA715, Wallet case, Samsung, Galaxy A71, 17 cm (6.7"), Black
Samsung EF-EA715. Case type: Wallet case, Brand compatibility: Samsung, Compatibility: Galaxy A71, Maximum screen size: 17 cm (6.7"), Surface coloration: Monochromatic, Product colour: Black