Samsung logo

Samsung EF-BT830 26,7 cm (10.5") Flip case Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144365
Info modified on:
08 May 2023, 14:46:44
Short summary description Samsung EF-BT830 26,7 cm (10.5") Flip case Grey:

Samsung EF-BT830, Flip case, Samsung, Galaxy Tab S4, 26,7 cm (10.5"), 233 g

Long summary description Samsung EF-BT830 26,7 cm (10.5") Flip case Grey:

Samsung EF-BT830. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy Tab S4, Maximum screen size: 26,7 cm (10.5"). Weight: 233 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.