Samsung logo

Samsung WB 110 Bridge camera 20,2 MP CCD 5152 x 3864 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106508
Info modified on:
08 Feb 2022, 18:27:31
Short summary description Samsung WB 110 Bridge camera 20,2 MP CCD 5152 x 3864 pixels Black:

Samsung WB 110, 20,2 MP, 5152 x 3864 pixels, CCD, 26x, HD, Black

Long summary description Samsung WB 110 Bridge camera 20,2 MP CCD 5152 x 3864 pixels Black:

Samsung WB 110. Camera type: Bridge camera, Megapixel: 20,2 MP, Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 3200. Optical zoom: 26x, Digital zoom: 5x, Focal length range: 4 - 104 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7,62 cm (3"). Internal memory: 53 MB. Weight: 385 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.