Samsung S Series S1070, 10,2 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Silver
Samsung S Series S1070. Camera type: Compact camera, Megapixel: 10,2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 17 MB. PictBridge. Weight: 160 g. Product colour: Silver