Samsung logo

Samsung S1060 1/2.33" 10,2 MP CCD 3648 x 2736 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85529
Info modified on:
04 Apr 2019, 08:41:42
Short summary description Samsung S1060 1/2.33" 10,2 MP CCD 3648 x 2736 pixels Black:

Samsung S1060, 10,2 MP, 3648 x 2736 pixels, 1/2.33", CCD, 5x, Black

Long summary description Samsung S1060 1/2.33" 10,2 MP CCD 3648 x 2736 pixels Black:

Samsung S1060. Megapixel: 10,2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 6.3 - 31.5 mm. Display diagonal: 6,86 cm (2.7"). Internal memory: 17 MB. PictBridge. Weight: 160 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.