Samsung logo

Samsung NV NV100HD Compact camera 14,7 MP CCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63641
Info modified on:
04 Apr 2019, 09:40:45
Short summary description Samsung NV NV100HD Compact camera 14,7 MP CCD Black:

Samsung NV NV100HD, 14,7 MP, CCD, 3,6x, 138 g, Black

Long summary description Samsung NV NV100HD Compact camera 14,7 MP CCD Black:

Samsung NV NV100HD. Camera type: Compact camera, Megapixel: 14,7 MP, Sensor type: CCD. Optical zoom: 3,6x, Digital zoom: 5x, Focal length range: 6 - 21.6 mm. Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7,62 cm (3"). Internal memory: 40 MB. PictBridge. Weight: 138 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.