Samsung logo

Samsung MV MV900F Compact camera 16,3 MP CMOS 4608 x 3456 pixels White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81986
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung MV MV900F Compact camera 16,3 MP CMOS 4608 x 3456 pixels White:

Samsung MV MV900F, 16,3 MP, 4608 x 3456 pixels, CMOS, 5x, Full HD, White

Long summary description Samsung MV MV900F Compact camera 16,3 MP CMOS 4608 x 3456 pixels White:

Samsung MV MV900F. Camera type: Compact camera, Megapixel: 16,3 MP, Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 5x. Fastest camera shutter speed: 1/2000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 8,38 cm (3.3"), Touchscreen. Weight: 132 g. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.