Samsung ES ES73, 12,2 MP, 4000 x 3000 pixels, 1/2.33", CCD, 3x, Red
Samsung ES ES73. Camera type: Compact camera, Megapixel: 12,2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 4.9 - 24.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 9,9 MB. PictBridge. Weight: 126,2 g. Product colour: Red