Samsung logo

Samsung CB5MU05E USB cable USB 2.0 0,5 m USB A Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97595
Info modified on:
24 Feb 2023, 14:04:17
Short summary description Samsung CB5MU05E USB cable USB 2.0 0,5 m USB A Black:

Samsung CB5MU05E, 0,5 m, USB A, USB 2.0, Male/Male, Black

Long summary description Samsung CB5MU05E USB cable USB 2.0 0,5 m USB A Black:

Samsung CB5MU05E. Cable length: 0,5 m. Connector 1: USB A, USB version: USB 2.0, Connector gender: Male/Male, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.