Samsung logo

Samsung DW60M9970BB Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41434
Info modified on:
27 Mar 2025, 08:51:12
Short summary description Samsung DW60M9970BB Fully built-in 14 place settings:

Samsung DW60M9970BB, Fully built-in, Full size (60 cm), Touch, Stainless steel, 14 place settings, 41 dB

Long summary description Samsung DW60M9970BB Fully built-in 14 place settings:

Samsung DW60M9970BB. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control type: Touch. Number of place settings: 14 place settings, Noise level: 41 dB. Feet adjustment: 6 cm. Water consumption per cycle: 9,7 L, Energy consumption per cycle: 0,833 kWh, Drain pump power: 30 W. Width: 598 mm, Depth: 555 mm, Height: 817 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.