Samsung DW60M9550FW, Freestanding, Full size (60 cm), White, White, Touch, Drawer
Samsung DW60M9550FW. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Auto, Glass/Delicate, Eco, Intensive, Quick. Feet adjustment: 3 cm. Water consumption per cycle: 9,7 L, Energy efficiency class (old): A+++, Energy consumption per cycle: 0,833 kWh. Width: 598 mm, Depth: 600 mm, Height: 845 mm