Samsung DW60M6050FW, Freestanding, Full size (60 cm), White, White, Buttons, Touch, LED
Samsung DW60M6050FW. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 44 dB. Feet adjustment: 3 cm. Energy efficiency class: E, Water consumption per cycle: 10,5 L, Energy consumption per 100 cycles: 95 kWh. Width: 598 mm, Depth: 600 mm, Height: 845 mm