Samsung logo

Samsung DW-BG970B Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86988
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung DW-BG970B Fully built-in 14 place settings:

Samsung DW-BG970B, Fully built-in, Black, Basket, 14 place settings, 40 dB, Auto 40-65°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick

Long summary description Samsung DW-BG970B Fully built-in 14 place settings:

Samsung DW-BG970B. Appliance placement: Fully built-in, Control panel colour: Black, Cutlery compartment type: Basket. Number of place settings: 14 place settings, Noise level: 40 dB, Dishwashing programs: Auto 40-65°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick. Feet adjustment: 9 cm. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,83 kWh, Connected load: 2125 W. Width: 598 mm, Depth: 556 mm, Height: 816 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.