Samsung logo

Samsung DV90M50001W/ET tumble dryer Freestanding Front-load 9 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10403
Info modified on:
18 Jun 2025, 15:33:25
Short summary description Samsung DV90M50001W/ET tumble dryer Freestanding Front-load 9 kg White:

Samsung DV90M50001W/ET, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Samsung DV90M50001W/ET tumble dryer Freestanding Front-load 9 kg White:

Samsung DV90M50001W/ET. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Condensation efficiency class (old): B, Drying programs: Wool, Mix, Timed, Quick, Delicate/silk, Shoes, Blouse/shirt, Cotton, Towel, Synthetics, Iron dry. Energy consumption: 2,2 kWh, Annual energy consumption: 258 kWh. Depth: 640 mm, Width: 600 mm, Height: 850 mm. Energy efficiency class (old): A++

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.