Samsung logo

Samsung 700A7D-S02 Intel® Core™ i7 i7-3770T 68,6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7850M Windows 8 Pro Wi-Fi 4 (802.11n) Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39382
Info modified on:
07 Oct 2024, 17:12:24
Short summary description Samsung 700A7D-S02 Intel® Core™ i7 i7-3770T 68,6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7850M Windows 8 Pro Wi-Fi 4 (802.11n) Silver:

Samsung 700A7D-S02, 68,6 cm (27"), Full HD, Intel® Core™ i7, 8 GB, 2 TB, Windows 8 Pro

Long summary description Samsung 700A7D-S02 Intel® Core™ i7 i7-3770T 68,6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7850M Windows 8 Pro Wi-Fi 4 (802.11n) Silver:

Samsung 700A7D-S02. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2,5 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7850M. Optical drive type: Blu-Ray ROM. Operating system installed: Windows 8 Pro. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.