Samsung logo

Samsung DM-V600-KWCG PC Intel Pentium G G860 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 630 Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87847
Info modified on:
07 Oct 2024, 17:12:15
Short summary description Samsung DM-V600-KWCG PC Intel Pentium G G860 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 630 Windows 7 Home Premium Black:

Samsung DM-V600-KWCG, 3 GHz, Intel Pentium G, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Samsung DM-V600-KWCG PC Intel Pentium G G860 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 630 Windows 7 Home Premium Black:

Samsung DM-V600-KWCG. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G860. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 630. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.