Samsung Digimax S500 Black, 5,1 MP, 1/2.5", CCD, 3x, 136 g, Black
Samsung Digimax S500 Black. Megapixel: 5,1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,1 cm (2.4"). Internal memory: 20 MB. PictBridge. Weight: 136 g. Product colour: Black