Samsung logo

Samsung 17IN 1280X1024 DESIGN computer monitor 43,2 cm (17") 1280 x 1024 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73192
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Samsung 17IN 1280X1024 DESIGN computer monitor 43,2 cm (17") 1280 x 1024 pixels:

Samsung 17IN 1280X1024 DESIGN, 43,2 cm (17"), 1280 x 1024 pixels, LCD

Long summary description Samsung 17IN 1280X1024 DESIGN computer monitor 43,2 cm (17") 1280 x 1024 pixels:

Samsung 17IN 1280X1024 DESIGN. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.