Samsung logo

Samsung CY-TF65BRC USB dongle Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44047
Info modified on:
20 Apr 2024, 02:01:46
Short summary description Samsung CY-TF65BRC USB dongle Grey:

Samsung CY-TF65BRC, USB dongle, Grey, 1 pc(s), 269,8 mm, 56,9 mm, 111,3 mm

Long summary description Samsung CY-TF65BRC USB dongle Grey:

Samsung CY-TF65BRC. Product type: USB dongle, Product colour: Grey, Quantity per pack: 1 pc(s). Width: 269,8 mm, Depth: 56,9 mm, Height: 111,3 mm. Package width: 294 mm, Package depth: 69 mm, Package height: 136 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.