Samsung logo

Samsung Galaxy C7 Pro SM-C7010 14,5 cm (5.7") Dual SIM 4G USB Type-C 4 GB 64 GB 3300 mAh Gold, White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100597
Info modified on:
14 Mar 2024, 19:50:37
Short summary description Samsung Galaxy C7 Pro SM-C7010 14,5 cm (5.7") Dual SIM 4G USB Type-C 4 GB 64 GB 3300 mAh Gold, White:

Samsung Galaxy C7 Pro SM-C7010, 14,5 cm (5.7"), 1920 x 1080 pixels, 4 GB, 64 GB, 16 MP, Gold, White

Long summary description Samsung Galaxy C7 Pro SM-C7010 14,5 cm (5.7") Dual SIM 4G USB Type-C 4 GB 64 GB 3300 mAh Gold, White:

Samsung Galaxy C7 Pro SM-C7010. Display diagonal: 14,5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2,2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3300 mAh. Product colour: Gold, White. Weight: 172 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.