Samsung logo

Samsung C24A650X computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87610
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung C24A650X computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung C24A650X, 61 cm (24"), 1920 x 1080 pixels, Full HD, 8 ms, Black

Long summary description Samsung C24A650X computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung C24A650X. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 89°, Viewing angle, vertical: 89°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.