Samsung logo

Samsung BD-H5900/ZF DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94570
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung BD-H5900/ZF DVD/Blu-Ray player 3D Black:

Samsung BD-H5900/ZF, Full HD, 1080p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD, 2.0 channels, AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, MPO, RMVB, WMV, AAC, LPCM, MP3, WMA

Long summary description Samsung BD-H5900/ZF DVD/Blu-Ray player 3D Black:

Samsung BD-H5900/ZF. HD type: Full HD, Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, MPO, RMVB, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, VCD, Disc types supported: BD, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9,8 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.