Samsung logo

Samsung BD-H5500 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85005
Info modified on:
25 Nov 2020, 15:27:30
Short summary description Samsung BD-H5500 Blu-Ray player 3D Black:

Samsung BD-H5500, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD HR, DTS-HD Master..., AVCHD, DIVX, MKV, MPEG2, MPEG4, RMVB, WMV, AAC, LPCM, MP3, WMA, JPG, Blu-Ray video, VCD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung BD-H5500 Blu-Ray player 3D Black:

Samsung BD-H5500. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD HR, DTS-HD Master.... Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, RMVB, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray video, VCD, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9,8 W. Width: 360 mm, Depth: 196 mm, Height: 39 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.