Samsung BD-D8500, Full HD, 1080p, 720p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, 7.1 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, WMV9, AAC, LPCM, MP3, WMA
Samsung BD-D8500. HD type: Full HD, Supported video modes: 1080p, 720p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, WMV9, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray video, CD audio, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 33 W, Power consumption (standby): 1 W