Samsung logo

Samsung AR09KSPDBWKN Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127615
Info modified on:
20 Jan 2025, 01:57:28
Short summary description Samsung AR09KSPDBWKN Air conditioner indoor unit White:

Samsung AR09KSPDBWKN, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, Ventilating, 2500 W, 3200 W, 3310 BTU/h

Long summary description Samsung AR09KSPDBWKN Air conditioner indoor unit White:

Samsung AR09KSPDBWKN. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating, Ventilating. Energy efficiency class (heating) (Average heating season): A++, Annual energy consumption (cooling): 123 kWh, Annual energy consumption (heating) (Average heating season): 730 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 38 dB, Indoor unit width: 82,6 cm. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.