Samsung logo

Samsung AQV12UGAN air conditioner Split system

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194238
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung AQV12UGAN air conditioner Split system:

Samsung AQV12UGAN, Split system, Cooling, Heating, 3300 W, 4000 W, 11260 BTU/h, 13649 BTU/h

Long summary description Samsung AQV12UGAN air conditioner Split system:

Samsung AQV12UGAN. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 3300 W. Power consumption (cooling) (max): 1028 W, Power consumption (heating) (max): 1108 W, Energy efficiency class: A. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 36 dB, Indoor unit weight: 10 kg. Outdoor unit noise level: 47 dB, Outdoor unit weight: 33 kg, Outdoor unit dimensions (WxDxH): 720 x 265 x 548 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.