Samsung logo

Samsung AM090FN4DEH/EU air conditioner Air conditioner indoor unit White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44209
Info modified on:
12 Dec 2024, 14:16:43
Short summary description Samsung AM090FN4DEH/EU air conditioner Air conditioner indoor unit White:

Samsung AM090FN4DEH/EU, Air conditioner indoor unit, White, Cooling, Fan, Heating, 9000 W, 10000 W, 30700 BTU/h

Long summary description Samsung AM090FN4DEH/EU air conditioner Air conditioner indoor unit White:

Samsung AM090FN4DEH/EU. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Fan, Heating. AC input voltage: 220 -240 V, AC input frequency: 50 Hz, Current (cooling): 0,43 A. Indoor unit sound power level: 36 dB, Indoor unit type: Cassette, Indoor unit noise level (low speed): 33 dB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.