Samsung Wind-Free Comfort Next AJ068TXJ3KG/EU+AR09TXFCAWKNEUx2+AR12TXFCAWKNEU, Split system, White, Cooling, Dehumidifying, Heating, 6800 W, 8000 W, 1400 W
Samsung Wind-Free Comfort Next AJ068TXJ3KG/EU+AR09TXFCAWKNEUx2+AR12TXFCAWKNEU. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, Power consumption (cooling) (min): 380 W, Power consumption (cooling) (max): 2600 W. Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 19 dB, Indoor unit noise level (high speed): 38 dB. Outdoor unit sound power level: 64 dB, Outdoor unit noise level: 50 dB, Outdoor unit width: 88 cm. Energy efficiency class (cooling): A++