Samsung S Action Bluetooth Mouse, Ambidextrous, BlueTrack, Bluetooth, 1600 DPI, White
Samsung S Action Bluetooth Mouse. Form factor: Ambidextrous. Movement detection technology: BlueTrack, Device interface: Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: White