Samsung Galaxy Xcover 3 VE SM-G389F, 11,4 cm (4.5"), 1,5 GB, 8 GB, 5 MP, Android 6.0.1, Silver
Samsung Galaxy Xcover 3 VE SM-G389F. Display diagonal: 11,4 cm (4.5"), Display resolution: 480 x 800 pixels. Processor frequency: 1,3 GHz. RAM capacity: 1,5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0.1. Battery capacity: 2200 mAh. Product colour: Silver. Weight: 154 g