Samsung logo

Samsung Wave III GT-S8600 10,2 cm (4") Single SIM Bada 2.0 3G 1500 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45517
Info modified on:
27 Feb 2024, 13:48:11
Short summary description Samsung Wave III GT-S8600 10,2 cm (4") Single SIM Bada 2.0 3G 1500 mAh Black:

Samsung Wave III GT-S8600, 10,2 cm (4"), 480 x 800 pixels, 1,4 GHz, 5 MP, Bada 2.0, Black

Long summary description Samsung Wave III GT-S8600 10,2 cm (4") Single SIM Bada 2.0 3G 1500 mAh Black:

Samsung Wave III GT-S8600. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1,4 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Bada 2.0. Battery capacity: 1500 mAh. Product colour: Black. Weight: 122 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.