Samsung Galaxy J8 SM-J810F, 15,2 cm (6"), 1480 x 720 pixels, 3 GB, 32 GB, 16 MP, Black
Samsung Galaxy J8 SM-J810F. Display diagonal: 15,2 cm (6"), Display resolution: 1480 x 720 pixels. Processor frequency: 1,8 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. Battery capacity: 3500 mAh. Product colour: Black. Weight: 177 g