Salora CT1401T, 35,6 cm (14"), 4:3, FST, PAL, 100 channels, Mono
Salora CT1401T. Display diagonal: 35,6 cm (14"), Aspect ratio: 4:3, Display: FST. Analog signal format system: PAL, Channels quantity: 100 channels. Audio system: Mono, RMS rated power: 2 W. Product colour: Grey. Power consumption (typical): 60 W, Power requirements: 230V