Saeco SM8885/00, Espresso machine, 1,7 L, Coffee beans, Ground coffee, Built-in grinder, Stainless steel
Saeco SM8885/00. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,7 L, Coffee input type: Coffee beans, Ground coffee, Built-in grinder. Display type: TFT, Product colour: Stainless steel