Saeco logo

Saeco Intuita HD8750/99 coffee maker Fully-auto Espresso machine 1,5 L

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81525
Info modified on:
11 Apr 2025, 19:12:17
Short summary description Saeco Intuita HD8750/99 coffee maker Fully-auto Espresso machine 1,5 L:

Saeco Intuita HD8750/99, Espresso machine, 1,5 L, Coffee beans, Ground coffee, Built-in grinder, 1850 W, Black, Silver

Long summary description Saeco Intuita HD8750/99 coffee maker Fully-auto Espresso machine 1,5 L:

Saeco Intuita HD8750/99. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,5 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Power: 1850 W. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.