Rowenta logo

Rowenta VU6555F0 household fan Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68195
Info modified on:
21 Jun 2022, 23:14:51
Short summary description Rowenta VU6555F0 household fan Black:

Rowenta VU6555F0, Household tower fan, Black, Floor, 372 m³/h, 8 h, LCD

Long summary description Rowenta VU6555F0 household fan Black:

Rowenta VU6555F0. Type: Household tower fan, Product colour: Black, Placement: Floor. Power consumption (typical): 40 W, AC input voltage: 220 V, AC input frequency: 50 Hz. Width: 20 mm, Depth: 20 mm, Height: 90 mm. Package width: 215 mm, Package depth: 910 mm, Package height: 240 mm. Pallet width: 120 cm, Pallet length: 80 cm, Pallet height: 170 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.