Rowenta logo

Rowenta Essential VU4110 household fan Black, Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161180
Info modified on:
30 Sept 2021, 10:43:54
Short summary description Rowenta Essential VU4110 household fan Black, Blue:

Rowenta Essential VU4110, Household blade fan, Black, Blue, Floor, 58 dB, 40 cm, 60 m³/h

Long summary description Rowenta Essential VU4110 household fan Black, Blue:

Rowenta Essential VU4110. Type: Household blade fan, Product colour: Black, Blue, Placement: Floor. Power consumption (typical): 60 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 460 mm, Depth: 300 mm, Height: 1400 mm. Package width: 220 mm, Package depth: 540 mm, Package height: 455 mm. Quantity per intermodal container (20ft): 520 pc(s), Quantity per intermodal container (40ft): 1070 pc(s), Quantity per intermodal container (40ft, HC): 1170 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.