Rowenta logo

Rowenta Turbo Silence Extreme+ VU2730 White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122482
Info modified on:
16 Feb 2025, 18:05:37
Short summary description Rowenta Turbo Silence Extreme+ VU2730 White:

Rowenta Turbo Silence Extreme+ VU2730, Household blade fan, White, Table, 30 cm, 2700 m³/h, 120°

Long summary description Rowenta Turbo Silence Extreme+ VU2730 White:

Rowenta Turbo Silence Extreme+ VU2730. Type: Household blade fan, Product colour: White, Placement: Table. Power source type: AC, Power consumption (typical): 40 W, AC input voltage: 220-240 V. Width: 480 mm, Depth: 145 mm, Height: 463 mm. Package width: 145 mm, Package depth: 480 mm, Package height: 463 mm. Quantity per intermodal container (20ft): 900 pc(s), Quantity per intermodal container (40ft): 1818 pc(s), Pallet width: 120 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.