Rowenta logo

Rowenta SO9265 Indoor Black 1800 W Fan electric space heater

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123445
Info modified on:
02 May 2024, 15:34:17
Short summary description Rowenta SO9265 Indoor Black 1800 W Fan electric space heater:

Rowenta SO9265, Fan electric space heater, Ceramic, 1,5 m, IP20, Indoor, Black

Long summary description Rowenta SO9265 Indoor Black 1800 W Fan electric space heater:

Rowenta SO9265. Type: Fan electric space heater, Heating element type: Ceramic, Cord length: 1,5 m. Suitable for: Indoor, Product colour: Black, Control type: Buttons, Rotary. Heating power: 1800 W, Heating power (min): 1000 W, Suitable for room area up to: 20 m². AC input frequency: 50 Hz. Width: 141 mm, Depth: 201 mm, Height: 261 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.