Rowenta logo

Rowenta X-Plorer Serie 95 RR7987 Bagless White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2281
Info modified on:
05 Apr 2025, 11:32:19
Short summary description Rowenta X-Plorer Serie 95 RR7987 Bagless White:

Rowenta X-Plorer Serie 95 RR7987, Bagless, White, Round, 60 dB, 0,22 L, Area

Long summary description Rowenta X-Plorer Serie 95 RR7987 Bagless White:

Rowenta X-Plorer Serie 95 RR7987. Dust container type: Bagless, Product colour: White, Shape: Round. Noise level: 60 dB, Water tank capacity: 0,22 L, Vacuum cleaner programs: Area. Battery technology: Lithium-Ion (Li-Ion), Runtime: 225 min, Charging time: 4 h. Diameter: 3,5 cm, Height: 103 mm, Width: 350 mm. Package width: 175 mm, Package depth: 525 mm, Package height: 414 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.